EN
  • EN
  • DE

NPCE985PA0DX

Part No NPCE985PA0DX
Manufacturer Nuvoton Technology Corporation of America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832738-NPCE985PA0DX
Ultra Librarian 3D Model Ultra Librarian NPCE985PA0DX CAD Model

Description

The Nuvoton NPCE985PA0DX is an embedded controller commonly found in notebook computers and other embedded applications. It is designed to manage system functions, power, and I/O devices efficiently. This controller combines a microcontroller core with a rich set of peripherals to deliver a comprehensive system management solution.

Applications

  • Notebook computers
  • Embedded systems
  • Motherboard I/O control
  • Power management
  • Thermal management

Features

  • Embedded microcontroller core
  • Multiple PWM channels for fan speed and LED control
  • Extensive I/O ports for peripheral interfacing
  • SMBus/I2C interfaces for communication with other devices
  • Keyboard controller interface
  • LPC interface for connecting to the host chipset
  • Power management capabilities for reducing power consumption
  • Integrated RTC (Real-Time Clock)
  • Hardware monitoring of temperature, voltage, and fan speed

Benefits

  • Enhanced system management capabilities
  • Improved power efficiency
  • Flexible I/O control
  • Reduced system cost
  • Simplified system design
  • Improved system reliability through hardware monitoring
  • Precise fan speed control for thermal optimization and noise reduction

Additional Details

The NPCE985PA0DX communicates with the system chipset via the LPC interface. It monitors system parameters, including temperature, voltage, and fan speeds, providing critical information for thermal management and fault detection. Its integrated PWM controllers enable dynamic fan speed adjustment based on system temperature and workload. The keyboard controller interface provides support for keyboard and mouse input. The SMBus/I2C interfaces facilitate communication with other smart devices on the motherboard, like temperature sensors and power management ICs. The NPCE985PA0DX plays a crucial role in enabling modern notebook features and improving system efficiency.

This embedded controller is widely used in mobile and desktop platforms, offering an integrated solution for core system control functions.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4166 $54.1660
23+ $4.4444 $102.2212
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess