EN
  • EN
  • DE

NPCE586HA0MX

Part No NPCE586HA0MX
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032425-NPCE586HA0MX
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NPCE586HA0MX CAD Model

Description

The NPCE586HA0MX is an embedded controller manufactured by Nuvoton Technology Corporation. These controllers are commonly found in notebook computers and other embedded systems, providing essential functions such as power management, keyboard control, and fan control.

Applications:

  • Notebook computers: Power management, keyboard and touchpad control, fan control, and system monitoring.
  • Embedded systems: Industrial control systems, point-of-sale (POS) terminals, and medical devices.
  • Motherboards: Super I/O functions, temperature monitoring, and voltage regulation.
  • Docking stations: Interface control and power management.
  • Gaming laptops: Advanced fan control and performance monitoring.

Features:

  • Embedded microcontroller: Integrates a microcontroller core for executing firmware.
  • Power management: Controls power distribution and optimizes energy efficiency.
  • Keyboard and touchpad interface: Manages keyboard input and touchpad functionality.
  • Fan control: Regulates fan speed to maintain optimal system temperature.
  • System monitoring: Monitors voltage, temperature, and other system parameters.
  • Super I/O functions: Provides serial ports, parallel ports, and other legacy interfaces.

Benefits:

  • Integrated solution: Combines multiple functions into a single chip, reducing component count and board space.
  • Power efficiency: Optimizes power consumption for extended battery life.
  • Improved system reliability: Monitors system parameters and prevents overheating.
  • Enhanced user experience: Provides smooth keyboard and touchpad operation.
  • Customizable firmware: Allows for tailored functionality and performance.

Additional Details:

The NPCE586HA0MX communicates with the host system through the LPC (Low Pin Count) bus or eSPI (Enhanced Serial Peripheral Interface). The device typically includes programmable GPIO (General Purpose Input/Output) pins for flexible configuration. The 'MX' suffix likely indicates a specific package type or feature set. This part is essential for the core functionality of many modern notebook computers and embedded systems, enabling a range of critical functions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1285 $55.1565
20+ $5.0286 $100.5720
31+ $4.8714 $151.0134
43+ $4.7143 $202.7149
55+ $4.5571 $250.6405
74+ $4.0857 $302.3418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess