EN
  • EN
  • DE

ISD1110P

Part No ISD1110P
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description IC MEM VOICE REC/PLAY 10S 28DIP / SINGLE-CHIP, VOICE RECORD / PLAYBACK DEVICES 10- AND 12-SECOND DURATION
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nuvoton Technology Corporation of America
Series ChipCorder
Part Status Obsolete(EOL)
Interface Pushbutton
Input Signal Analog - Single Ended, Microphone
Output Signal PWM Speaker Output
Sampling Frequency 6.4kHz
Duration 10 Sec
Filter Pass Band 2.6kHz
Messaging Multiple
Oscillator Type Internal
Features Automatic Gain Control
Operating Temperature Range 0°C ~ 70°C (TA)
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-DIP
Win Source Part Number 777249-ISD1110P
Popularity Medium
Supply and Demand Status Limited
Family Name ISD1110
Introduction Date June 21, 2005
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ISD1110P CAD Model

Description

The ISD1110P is a ChipCorder series audio recording and playback IC manufactured by Nuvoton Technology Corporation of America.

  • Automatic Gain Control: Yes
  • Duration: 10 seconds
  • Sampling Frequency: 6.4kHz
  • Filter Pass Band: 2.6kHz
  • Input Signal: Analog - single-ended, microphone
  • Output Signal: PWM speaker output
  • Interface: Pushbutton
  • Oscillator Type: Internal
  • Package: 28-DIP (0.600", 15.24mm)
  • Operating Supply Voltage: 4.5 V ~ 5.5 V
  • Part Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 2MIN 28SOIC
Lowest to $8.7792
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-TSOP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 4MIN 28-TSOP
Lowest to $11.7394
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 240SEC 28TSOP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 100SEC 28DIP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 40SEC 16SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
30-SEC 3V DIGITAL AUDIO PLAYBACK / Voice Record/Playback IC Message
Lowest to $1.6817
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,564 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess