EN
  • EN
  • DE

IBM 9117-MMA 16CORE4,2GH - 9117-MMA 16core4,2Ghz incl 72Gb memory

Part No IBM 9117-MMA 16CORE4,2GH - 9117-MMA 16core4,2Ghz incl 72Gb memory
Manufacturer IBM
Catalog Server
Description 9117-MMA 16core4,2Ghz incl 72Gb memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421177-IBM 9117-MMA 16CORE4,2GH - 9117-MMA 16core4,2Ghz incl 72Gb memory
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9117-MMA 16CORE4,2GH - 9117-MMA 16core4,2Ghz incl 72Gb memory CAD Model

Description

The IBM 9117-MMA 16CORE4,2GH server is a powerhouse within the Power Systems lineup, designed for organizations that demand the highest levels of performance, capacity, and reliability. This model features a robust 16-core processor configuration, each core running at a speed of 4.2GHz, making it exceptionally well-suited for handling the most resource-intensive applications and workloads. With a generous 72GB of memory included, it facilitates rapid data processing and access, accommodating large databases and complex applications with ease. The 9117-MMA model is renowned for its high availability, ensuring continuous operation and minimal downtime, which is crucial for mission-critical applications. It supports a variety of operating systems, including AIX, IBM i, and Linux, offering flexibility and compatibility with a wide range of enterprise applications. This server is ideal for organizations with significant computing needs, such as big data analytics, large-scale ERP systems, and high-traffic database servers. Its scalability features allow for easy expansion to meet future growth, ensuring that investments are protected over time. The combination of high-speed processors, substantial memory, and reliability makes the IBM 9117-MMA 16CORE4,2GH an excellent choice for businesses seeking to maximize their IT infrastructure's performance and efficiency.

You May Also Be Interested in

IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess