EN
  • EN
  • DE

NCT6686D

Part No NCT6686D
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Description IC INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Nuvoton Technology Corporation of America
Package Bulk
Product Status Active
Applications Monitors, Netbooks, Notebook PC
Interface LPC, Serial, SMBus, SPI, USB
Voltage - Supply 3.135V ~ 3.465V
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Mounting Type Surface Mount
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 973106-NCT6686D
Ultra Librarian 3D Model Ultra Librarian NCT6686D CAD Model

Description

The NCT6686D is an interface specialized integrated circuit from Nuvoton Technology Corporation of America.

  • Application: Monitors, netbooks, and notebook PCs
  • Package: 128-LQFP
  • Standard Package: 1 pc
  • Interfaces: LPC, Serial, SMBus, SPI, and USB
  • Voltage Supply Range: 3.135V to 3.465V
  • Mounting Type: Surface-mountable
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess