EN
  • EN
  • DE

NCT3105Y

Part No NCT3105Y
Manufacturer Nuvoton Technology Corporation of America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1248+
Reference case QFN
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 711512-NCT3105Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCT3105Y CAD Model

Description

The NCT3105Y is a low-power, high-accuracy temperature sensor from Nuvoton Technology Corporation of America. It is designed to measure temperature accurately and reliably in various applications. It supports I2C serial interface for easy integration with microcontrollers and other digital systems. This sensor is ideal for temperature monitoring in portable devices, industrial equipment, and environmental control systems.

Applications

  • Temperature Monitoring in Portable Devices
  • Industrial Temperature Control Systems
  • Environmental Monitoring
  • Cold Chain Monitoring

Features

  • High Accuracy: Provides precise temperature measurements.
  • Low Power Consumption: Suitable for battery-powered applications.
  • I2C Interface: Simplifies communication with microcontrollers.
  • Wide Operating Temperature Range: Operates reliably in various environments.
  • Small Package: Allows for use in compact designs.

Benefits

  • Accurate Temperature Readings: Enables precise temperature control and monitoring.
  • Long Battery Life: Low power consumption extends battery life in portable devices.
  • Easy Integration: I2C interface simplifies design and reduces development time.
  • Reliable Performance: Nuvoton's quality ensures consistent and reliable operation.

Specifications

  • Temperature Range: -40°C to +125°C
  • Accuracy: ±0.5°C (typical)
  • Resolution: 0.0625°C
  • Supply Voltage: 1.7 V to 3.6 V
  • Interface: I2C
  • Operating Current: 30 μA (typical)
  • Package: WDFN-10

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
IDT, Integrated Device Technology Inc
Need more? Email Us
UTC
Lowest to $0.0622
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Xilinx Inc.
Lowest to $3.2617
NXP / Nexperia
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4894 $59.3198
41+ $2.8632 $117.3912
63+ $2.7736 $174.7368
87+ $2.6842 $233.5254
112+ $2.5947 $290.6064
149+ $2.3263 $346.6187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,379 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess