EN
  • EN
  • DE

ISD8102

Part No ISD8102
Manufacturer Nuvoton Technology Corporation of America
Catalog Hard To Find
Description 2W Class AB Audio Amplifier with Chip Enable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Nuvoton Technology Corporation of America
RoHS State Request Verification
Win Source Part Number 710551-ISD8102
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISD8102 CAD Model

Description

The ISD8102 is a ChipCorder® series single-chip voice record and playback device manufactured by Nuvoton Technology Corporation of America. It is designed for applications that require voice or audio recording and playback functionalities. This device is commonly used in consumer electronics, security systems, and industrial applications.

Applications

  • Answering Machines: Used in answering machines to record and playback voice messages.
  • Toys and Games: Employed in toys and games to add voice prompts and sound effects.
  • Security Systems: Integrated into security systems for voice alarms and announcements.
  • Voice Recorders: Used in simple voice recording devices for capturing audio.
  • Industrial Equipment: Applied in industrial control panels for voice alerts and instructions.

Features

  • Single-Chip Solution: Provides a complete voice record and playback solution in a single integrated circuit.
  • Multiple Duration Options: Available in different versions with varying recording durations.
  • Direct Analog Input: Allows for direct connection to microphones and audio sources.
  • Non-Volatile Storage: Stores recorded audio data without requiring power.
  • Simple Control Interface: Easy to control with minimal external components.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.

Benefits

  • Simplified Design: Single-chip solution reduces component count and simplifies circuit design.
  • Flexible Recording: Supports multiple recording durations to suit different application needs.
  • Reliable Playback: Non-volatile storage ensures data retention even when power is removed.
  • Easy Integration: Simple control interface allows for easy integration into various systems.
  • Low Power Consumption: Suitable for battery-powered devices and energy-efficient systems.

Additional Details

The ISD8102 device typically requires a single power supply voltage and a few external components for operation. It incorporates various control inputs for recording, playback, and volume adjustment. Detailed technical specifications, including pin configurations, electrical characteristics, and timing diagrams, are available in the manufacturer's datasheet. Proper handling and electrostatic discharge (ESD) precautions are necessary to prevent damage to the device. This voice record and playback device is a versatile solution for adding audio functionalities to a wide range of applications, offering ease of use and reliable performance.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Micrel
Lowest to $9.8522

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess