EN
  • EN
  • DE

WT20-03-25

Part No WT20-03-25
Manufacturer NTE
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP 20AWG 600V ORANGE 25' / 20 AWG Hook-Up Wire Orange 600V 25.00' (7.62m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr NTE Electronics, Inc
Series WT
Package Spool
Cable Type Hook-Up
Wire Gauge 20 AWG
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Polytetrafluoroethylene (PTFE)
Length 25.00' (7.62m)
Voltage 600V
Temperature Range - Operating 200°C
Jacket Color Orange
ECCN EAR99
HTSUS 8544.11.0020
Other Names 2368-WT20-03-25
Standard Package 1
Win Source Part Number 1104965-WT20-03-25
Ultra Librarian 3D Model Ultra Librarian WT20-03-25 CAD Model

Description

The WT20-03-25 is a spool of Hook-Up Wire manufactured by NTE Electronics, Inc. It has a wire gauge of 20 AWG and a cable length of 25.00' (7.62m). The voltage rating for this wire is 600V and it is rated for a temperature range of 200°C. The conductor material is made of copper and is silver coated. The insulation material used is Polytetrafluoroethylene (PTFE) and is colored orange. It belongs to the Cables, Wires>Single Conductor Cables (Hook-Up Wire) category and is a part of the WT series.

You May Also Be Interested in

TE Connectivity
HOOK-UP STRND 16AWG 600V WHITE / 16 AWG Hook-Up Wire 19/29 White 600V
Need more? Email Us
Alpha Wire
HOOKUP STRND 22AWG WHT/BLK 1000' / 22 AWG Hook-Up Wire 7/30 White, Black Stripe 300V 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
HOOKUP STRND 18AWG WHT/ORG 1000' / 18 AWG Hook-Up Wire 7/26 White, Orange Stripe 600V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 22AWG 600V BLACK / 22 AWG Hook-Up Wire 19/34 Black 600V
Need more? Email Us
Alpha Wire
HOOK-UP STRND 24AWG BLACK 1000' / 24 AWG Hook-Up Wire 7/32 Black 300V 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
HOOKUP STRND 16AWG WHT/GRY 1000' / 16 AWG Hook-Up Wire 19/29 White, Gray Stripe 600V 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
CBL 1 COND 20AWG 600V SLATE 100' / 20 AWG Hook-Up, Shielded Wire 19/32 Slate 600V 100.0' (30.5m)
Need more? Email Us
Belden Inc.
WIRE BUS BAR 14 AWG 100'
Need more? Email Us
Alpha Wire
HOOK-UP STRND 18AWG SLATE 100' / 18 AWG Hook-Up Wire 16/30 Slate 300V 100.0' (30.5m)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess