EN
  • EN
  • DE

PN4393

Part No PN4393
Manufacturer NTE
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 30V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr NTE
Package Bag
Product Status Active
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 30 V
Input Capacitance (Ciss) (Max) @ Vds 14pF @ 20V
Resistance - RDS(On) 100 Ohms
Power - Max 625 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 656504-PN4393
Ultra Librarian 3D Model Ultra Librarian PN4393 CAD Model

Description

The PN4393 is an N-channel JFET transistor designed for low-power applications.

  • Power Rating: 625 mW (max)
  • Breakdown Voltage: 30 V
  • On-Resistance: 100 Ohms
  • Package: TO-226-3, TO-92-3
  • Input Capacitance: 14pF @ 20V
  • Operating Temperature: -55°C to 150°C
  • Status: Active

You May Also Be Interested in

ON Semiconductor
Lowest to $0.7335
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Vishay
Need more? Email Us
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3892 $50.1732
52+ $1.9604 $101.9408
79+ $1.8991 $150.0289
109+ $1.8379 $200.3311
141+ $1.7766 $250.5006
189+ $1.5928 $301.0392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess