Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1082903-NTE7050
Categories OEM Parts(M-N)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTE7050 CAD Model

Description

The NTE 1082903-NTE7050 is an OEM part designed for M-N categories. Its supply and demand status is currently experiencing a shortage. This part is compliant with RoHS.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for MAL24C64-6
Samtec Inc.
CONN HDR .050" 20POS / Connector Header Through Hole 20 position 0.050" (1.27mm)
Need more? Email Us
ECAD model for MTMS-120-02-G-S-100
Samtec Inc.
CONN HEADER VERT 15POS 2.54MM / Connector Header Through Hole 15 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-115-08-S-S-315
Samtec Inc.
CONN HEADER VERT 52POS 1.27MM / Connector Header Through Hole 52 position 0.050" (1.27mm)
Need more? Email Us
ECAD model for MOLC-113-31-S-Q
Multicomp
Dc-Dc Converter, 3.3V, 0.303A Rohs Compliant: Yes
Need more? Email Us
ECAD model for MPF0503S-1W
Multicomp
Dc-Dc Converter, 5V, 0.5A Rohs Compliant: Yes
Need more? Email Us
ECAD model for MP-K7805-500R3
NXP / Nexperia
Need more? Email Us
ECAD model for MRS25-20R-1
Microchip Technology
Need more? Email Us
ECAD model for MLL5923A
Multicomp
Dc-Dc Converter, 5V, 0.5A Rohs Compliant: Yes
Need more? Email Us
ECAD model for MP-K78L05-500R3

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention