EN
  • EN
  • DE

MPF0503S-1W

Part No MPF0503S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 3.3V, 0.303A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058161-MPF0503S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPF0503S-1W CAD Model

Description

The MPF0503S-1W is a DC-DC converter module manufactured by Multicomp. It is designed to provide a stable and isolated power supply for various electronic applications. This module is particularly useful in situations where isolation between the input and output is required to protect sensitive circuits or to meet safety standards.

Applications:

  • Industrial Control Systems: Used to provide isolated power to sensors and control circuits in industrial environments.
  • Medical Equipment: Employed in medical devices where electrical isolation is critical for patient safety.
  • Telecommunications: Utilized in telecommunications equipment for providing isolated power to sensitive components.
  • Instrumentation: Used in test and measurement instruments to ensure accurate and reliable readings.
  • Power Supplies: Integrated into power supply designs for providing isolated output voltages.

Features:

  • DC-DC Conversion: Converts DC voltage from one level to another.
  • Isolation: Provides electrical isolation between the input and output, protecting sensitive circuits.
  • 1W Output Power: Delivers up to 1 watt of output power.
  • Compact Size: Designed with a compact form factor for easy integration into various applications.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, providing flexibility in system design.

Benefits:

  • Protection of Sensitive Circuits: Isolates sensitive circuits from voltage spikes and noise, enhancing reliability.
  • Enhanced Safety: Provides electrical isolation for improved safety in medical and industrial applications.
  • Stable Power Supply: Delivers a stable and regulated output voltage, ensuring consistent performance.
  • Compact Design: Saves valuable board space with its compact form factor.
  • Versatile Application: Suitable for a wide range of applications requiring isolated power.

Additional Details:

The MPF0503S-1W DC-DC converter module is designed with high-quality components to ensure reliable performance and long-term stability. It is typically used in applications where a small, efficient, and isolated power source is required. The module's specifications include details such as input voltage range, output voltage, isolation voltage, and operating temperature range. Consult the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess