Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Mfr NTE Electronics, Inc
Series KU
Package Bag
Resistance (Ohms) 1k
Tolerance ±10%
Power (Watts) 2W
Built in Switch None
Number of Turns 1
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Rotation 314°
Resistive Material Carbon
Termination Style Solder Lug
Actuator Type Round
Actuator Length 0.875" (22.23mm)
Actuator Diameter 0.250" (6.35mm)
Bushing Thread 3/8-32
Mounting Type Panel Mount
Size - Body Round - 1.120" Dia x 0.590" H (28.40mm x 15.00mm)
ECCN EAR99
HTSUS 8533.31.0000
Other Names 2368-501-0005
Standard Package 1
Win Source Part Number 1038943-501-0005
Ultra Librarian 3D Model Ultra Librarian 501-0005 CAD Model

Description

The KU series potentiometer by NTE is a high-quality variable resistor with a power rating of 2W and a resistance of 1k Ohms. This product is used in rotary potentiometers and rheostats and is ECCN EAR99 compliant.

  • Series: KU
  • Power Rating: 2W
  • Resistance: 1k Ohms
  • Application: Rotary potentiometers and rheostats
  • ECCN: EAR99
  • Body Shape: Round
  • Body Diameter: 1.120'
  • Body Height: 0.590'
  • Bushing Thread Size: 3/8-32
  • Taper: Linear
  • Turns: 1
  • HTSUS Code: 8533.31.0000

You May Also Be Interested in

JIERR
±10% 250mW 500Ω SMD-3P,4.8x3.9mm Trimmer Potentiometers RoHS
Lowest to $1.6434
ECAD model for 3224W-1-501
Bourns Inc.
TRIMMER 100 OHM 0.5W PC PIN SIDE / 100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25.0 Turn Side Adjustment
Lowest to $0.9270
ECAD model for 3296P-1-101LF
Bourns Inc.
TRIMMER 2K OHM 0.5W PC PIN SIDE / 2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1.0 Turn Side Adjustment
Lowest to $0.3782
ECAD model for 3362X-1-202LF
Bourns Inc.
THUMBWHEEL POT 2K OHM 0.5W TOP / 2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Lowest to $2.8582
ECAD model for 3352T-1-202LF
JIERR
±10% 250mW 1kΩ SMD-3P,4.8x3.9mm Trimmer Potentiometers RoHS
Lowest to $2.0245
ECAD model for 3224W-1-102
Nidec Copal Electronics
TRIMMER 5K OHM 0.25W PC PIN SIDE / 5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 14.0 Turn Side Adjustment
Need more? Email Us
ECAD model for RJ5EP502
Bourns Inc.
TRIMMER 100 OHM 0.1W SMD / 100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
ECAD model for PVA2A101A01R00
Ohmite
POT 350 OHM 2W CARBON LINEAR / 350 Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Carbon 2W Solder Lug
Need more? Email Us
ECAD model for CMU3511E
Bourns Inc.
TRIMMER 100 OHM 0.25W GW SIDE / 100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12.0 Turn Side Adjustment
Lowest to $2.9771
ECAD model for 3224G-1-101E

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention