EN
  • EN
  • DE

AT45DB161B-CNI

Part No AT45DB161B-CNI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT SPI 20MHZ 8CASON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 20 MHz 8-CASON (6x8)
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 8-VDFN
Case / Package 8-CASON (6x8)
Family Name AT45DB161
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number AT45DB161-CNI, AT45DB161-CNI-ND
Quantity per package 378
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911953-AT45DB161B-CNI
Ultra Librarian 3D Model Ultra Librarian AT45DB161B-CNI CAD Model

Description

Microchip Technology's AT45DB161B-CNI DataFlash

The AT45DB161B-CNI is a high-performance 16-megabit DataFlash memory module from the renowned manufacturer, Microchip Technology. This compact, serial interface Flash memory is designed for a wide array of digital applications, offering an efficient storage solution for devices that require high-speed data access, non-volatile storage, and minimal power consumption.

Key Features:

  • Capacity: The module boasts a 16-megabit memory capacity, providing ample space for firmware storage, parameter settings, and data logging.
  • Serial Interface: It utilizes a serial peripheral interface (SPI) for communication, enabling high-speed data transfer while using fewer pins compared to parallel interface memory, thus saving board space and reducing system complexity.
  • Flexible Programming: The AT45DB161B-CNI features flexible page sizes (256/264 bytes per page) for read and write operations, allowing for efficient memory usage tailored to application-specific requirements.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DataFlash memory module operates with a low power consumption that extends the battery life of portable devices.
  • Security: The device includes security features such as a lockable 64-byte security region for storing sensitive data that can be permanently locked after programming.
  • Endurance: With a high endurance cycle rating, the AT45DB161B-CNI is capable of withstanding extensive read and write operations, making it suitable for applications that require frequent data updates.

Applications:

The versatility of the AT45DB161B-CNI makes it ideal for a variety of applications, including:

  • Portable devices such as digital cameras, MP3 players, and handheld gaming systems
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Data loggers

With its robust design and advanced features, the AT45DB161B-CNI from Microchip Technology stands out as a reliable choice for designers seeking a high-quality, scalable memory solution that can meet the demands of today's sophisticated electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0503 $60.5030
24+ $4.9643 $119.1432
37+ $4.8091 $177.9367
50+ $4.6540 $232.7000
65+ $4.4989 $292.4285
86+ $4.0335 $346.8810
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess