EN
  • EN
  • DE

FSB50450BS

Part No FSB50450BS
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description POWER DRVR MOD 500V 2.2A 23SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Power Driver Module MOSFET 3 Phase Inverter 500 V 2.2 A 23-PowerSMD Module, Gull Wing
Manufacturer ON Semiconductor
Series Motion SPM® 5
Package Reel - TR
Mounting Surface Mount
Package 23-PowerSMD Module, Gull Wing
Family Name FSB50450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSB50450BSCT, FSB50450BSTR, FSB50450BSDKR
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919375-FSB50450BS
Ultra Librarian 3D Model Ultra Librarian FSB50450BS CAD Model

Description

The ON Semiconductor FSB50450BS is a highly integrated, advanced smart power module that combines a comprehensive set of features to drive and control three-phase motor applications with efficiency and precision. This module is part of ON Semiconductor's Motion SPM® 5 series, designed specifically to provide a compact and high-performance solution for AC motor drives in a variety of industrial and consumer applications.

Key Features

  • Integrated Power Devices: The module includes six IGBTs, three half-bridge HVICs for gate driving, and built-in bootstrap diodes, simplifying the design and reducing external component count.
  • Advanced IGBT Technology: Utilizing ON Semiconductor's proprietary IGBT technology, the FSB50450BS offers low conduction and switching losses, which translates to improved overall efficiency and thermal performance.
  • Under-Voltage Lockout (UVLO): Both high-side and low-side gate drivers are equipped with UVLO protection, ensuring reliable operation and protection of the IGBTs.
  • Over-Current Protection: The module features an over-current protection circuit, safeguarding the device against excessive current that may cause damage.
  • Isolation: The FSB50450BS provides 2500Vrms/min isolation between the low-voltage and high-voltage sides, enhancing safety and reliability.
  • Compact Design: The smart power module is encapsulated in a Mini-DIP package, allowing for space-saving PCB designs and reduced thermal resistance.

Applications

The FSB50450BS is versatile and can be used in a wide range of applications, including but not limited to:

  • Home appliances (e.g., washing machines, refrigerators, air conditioners)
  • Fans and pumps
  • Industrial drives
  • General-purpose inverters

Conclusion

ON Semiconductor's FSB50450BS smart power module is an ideal choice for designers looking for a high-efficiency, reliable, and compact solution for driving three-phase motors. Its integration of multiple protection features and advanced IGBT technology ensures a high-performance operation in a diverse array of motor control applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $19.2619
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $14.5523
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Need more? Email Us
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
ON Semiconductor
Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Lowest to $9.3844
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6768 $60.0912
22+ $5.4784 $120.5248
33+ $5.3072 $175.1376
45+ $5.1360 $231.1200
59+ $4.9648 $292.9232
78+ $4.4511 $347.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess