EN
  • EN
  • DE

04-CCL210000

Part No 04-CCL210000
Manufacturer NTE
Catalog Cable Supports and Fasteners
Description CLAMP 1IN BLK 100/BAG / Cable Clamp, P-Type Natural 0.189" (4.80mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr NTE Electronics, Inc
Series CCL
Package Bag
Type Clamp, P-Type
Opening Size 0.189" (4.80mm)
Material Polyamide (PA), Nylon
Color Natural
Width 0.378" (9.60mm)
Panel Hole Size 0.181" (4.60mm)
Material Thickness 0.055" (1.40mm)
Bundle Center to Mounting Center 0.413" (10.50mm)
ECCN EAR99
HTSUS 3926.90.8500
Other Names 2368-04-CCL210000
Standard Package 1
Win Source Part Number 992199-04-CCL210000
Ultra Librarian 3D Model Ultra Librarian 04-CCL210000 CAD Model

Description

The CCL210000 is a clamp, P-Type cable support and fastener designed and manufactured by NTE Electronics, Inc.

  • Type: Clamp, P-Type
  • Material: Polyamide (PA), Nylon
  • Color: Natural
  • Series: CCL
  • Width: 0.378" (9.60mm)
  • Opening Size: 0.189" (4.80mm)
  • Panel Hole Size: 0.181" (4.60mm)
  • Material Thickness: 0.055" (1.40mm)
  • Bundle Center to Mounting Center Distance: 0.413" (10.50mm)
  • HTSUS code: 3926.90.8500
  • Units per package: 1

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess