EN
  • EN
  • DE

MT6835GT-STD-R

Part No MT6835GT-STD-R
Manufacturer NOVOSENSE
Catalog Sensors, Transducers
Description AMR BASED 21-BIT ANGEL SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Angle, Rotary Position
Technology Magnetoresistive
Rotation Angle - Electrical, Mechanical 0° ~ 360°
Output PWM, SPI
Output Signal Clockwise Increase
Actuator Type External Magnet, Not Included
Voltage - Supply 3V ~ 5.5V
Mounting Type Surface Mount
Termination Style PC Pin
Operating Temperature -40°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Ultra Librarian 3D Model Ultra Librarian MT6835GT-STD-R CAD Model

You May Also Be Interested in

Honeywell
SENSOR 0.18PSID 0.08" 12BIT 8DIP
Need more? Email Us
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R400
Need more? Email Us
OPTEK Technologies
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH UNIPOLAR SOT23
Lowest to $0.6545
Panasonic
MULTILAYER NTC CHIP THERMISTOR
Lowest to $0.0181
AVX Corporation
THERM NTC 100KOHM 4160K 1206
Lowest to $0.3272
Molex, LLC
TYPE A 2P BLK NBR GASKET
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Lowest to $0.9545
Maxim Integrated
ECONO POWER DIGITAL THERMOMETER
Lowest to $4.0909

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess