EN
  • EN
  • DE

LTC4227CUFD-3#PBF

Part No LTC4227CUFD-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 18V N-Channel Positive Low Voltage 20-Pin QFN EP Tube / IC CTRLR HOT SWAP 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, OR Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 2.9 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 2mA
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (5x4)
Feature Pins CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR
Win Source Part Number 783970-LTC4227CUFD-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4227
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4227CUFD-3#PBF CAD Model

Description

LTC4227CUFD-3#PBF - Dual Ideal Diode and Hot Swap Controller

The LTC4227CUFD-3#PBF from Linear Technology is a sophisticated and versatile controller designed for systems that require safe insertion and removal of printed circuit boards. It offers a dual ideal diode and Hot Swap™ function that facilitates seamless power switching and load sharing between redundant power supplies, enhancing system reliability and uptime.

This advanced component integrates two low loss N-channel MOSFET ideal diodes and a Hot Swap controller to enable safe board insertion into live backplanes or other hot power sources. The LTC4227CUFD-3#PBF regulates the forward voltage drop across the MOSFETs to ensure a low loss operation, thereby improving power efficiency and reducing the need for heat sinking.

The device is designed to protect against overcurrent, overvoltage, and undervoltage conditions, with programmable thresholds that ensure tailored protection for your specific application. The LTC4227CUFD-3#PBF also features a fast fault response time, which is crucial for preventing damage to sensitive electronic components in the event of abnormal operating conditions.

With its wide operating voltage range, the LTC4227CUFD-3#PBF is suitable for a variety of applications, including servers, network routers, and other telecom/datacom infrastructure equipment that require high availability and redundancy. The controller can operate with supplies ranging from 2.9V to 18V, providing flexibility for different system voltages.

The LTC4227CUFD-3#PBF comes in a compact QFN package, which is ideal for space-constrained applications. Its lead-free composition and RoHS compliance make it an environmentally friendly choice for modern electronic systems. Moreover, the device's robust feature set ensures that it can meet the stringent requirements of critical applications where performance and reliability are paramount.

With Linear Technology's reputation for high-quality power management solutions, the LTC4227CUFD-3#PBF is an excellent choice for engineers looking to enhance system reliability and protect against power irregularities in their next project.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess