EN
  • EN
  • DE

EL6N138

Part No EL6N138
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822418-EL6N138
Ultra Librarian 3D Model Ultra Librarian EL6N138 CAD Model

Description

The EL6N138 is a high-speed logic gate optocoupler manufactured by Everlight Electronics Co., Ltd. It consists of an AlGaAs LED optically coupled to a high-gain integrated photodetector. This optocoupler is ideally suited for digital logic interfacing and input/output isolation applications.

Applications

  • Digital Logic Isolation: Used for isolating digital logic circuits, providing protection against ground loops and voltage transients.
  • Microprocessor System Interface: Employed in microprocessor-based systems for isolating input and output signals.
  • Power Supply Isolation: Utilized in power supplies for isolating the primary and secondary sides.
  • Digital Control Systems: Suitable for use in digital control systems requiring high-speed data transmission and isolation.
  • Line Receivers: Implemented as line receivers in noisy environments to improve signal integrity.

Features

  • High Speed: Offers high-speed data transmission capabilities.
  • Logic Gate Output: Features a logic gate output for direct interface with digital circuits.
  • High Common Mode Transient Immunity: Provides high common-mode transient immunity, preventing spurious triggering.
  • Safety Approval: Typically approved by various safety agencies such as UL, VDE, and CSA.
  • Wide Operating Temperature Range: Operates over a wide temperature range, ensuring reliable performance in various environments.
  • DIP-8 Package: Commonly available in a DIP-8 package for easy integration into circuit boards.

Benefits

  • Electrical Isolation: Provides electrical isolation between input and output circuits, protecting sensitive components from high voltages and transients.
  • Improved Signal Integrity: High common-mode transient immunity improves signal integrity in noisy environments.
  • Enhanced Safety: Safety approvals ensure compliance with safety standards and regulations.
  • Easy Integration: The DIP-8 package allows for easy integration into circuit boards.
  • Reliable Performance: Wide operating temperature range ensures reliable performance in various applications.

Additional Details

The EL6N138 optocoupler has specific input and output voltage and current ratings. It's crucial to consult the official datasheet from Everlight Electronics for detailed electrical characteristics, timing diagrams, and application notes before integrating this component into a design. Proper biasing and external components may be required for optimal performance. The forward voltage of the LED and the supply voltage of the output stage are important parameters to consider.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2674 $50.8060
460+ $0.2195 $100.9700
710+ $0.2126 $150.9460
975+ $0.2057 $200.5575
1,260+ $0.1989 $250.6140
1,685+ $0.1783 $300.4355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,818 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess