EN
  • EN
  • DE

TS512MKR72V3NL

Part No TS512MKR72V3NL
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM (4GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948604-TS512MKR72V3NL
Series *
Ultra Librarian 3D Model Ultra Librarian TS512MKR72V3NL CAD Model

Description

The Transcend TS512MKR72V3NL is a 4GB DDR3 1600MHz ECC Registered DIMM (RDIMM). This module is designed for use in servers and workstations where data integrity and stability are critical. The ECC (Error-Correcting Code) functionality ensures that single-bit errors are detected and corrected, minimizing the risk of data corruption and system downtime.

Applications

  • Servers
  • Workstations
  • High-Performance Computing
  • Data Centers

Features

  • Capacity: 4GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: RDIMM (Registered Dual Inline Memory Module)
  • Speed: 1600MHz (PC3-12800)
  • Error Correction: ECC (Error-Correcting Code)
  • Voltage: 1.5V
  • Pin Count: 240-Pin
  • CAS Latency: Typically CL11
  • Registered: Includes a register to improve signal integrity and stability in server environments

Benefits

  • Enhanced Data Integrity: ECC functionality prevents data corruption and system crashes by correcting single-bit memory errors, which are common in high-density memory configurations.
  • Improved System Stability: Ensures stable operation in demanding server and workstation environments, minimizing the risk of downtime.
  • Increased System Performance: Provides faster data access and improved overall system responsiveness, enhancing productivity.
  • High Reliability: Designed for continuous operation in mission-critical applications, ensuring consistent performance.
  • Compatibility: Designed to be compatible with a wide range of servers and workstations that support DDR3 RDIMM memory.

Additional Details

The TS512MKR72V3NL module uses a 240-pin RDIMM form factor, which is standard for servers and workstations. The registered design helps to improve signal integrity and stability, especially in systems with multiple memory modules. The ECC functionality is crucial in applications where data integrity is critical, such as financial transactions, scientific simulations, and database management. Transcend Information, Inc. is known for producing reliable memory products. This module undergoes rigorous testing to ensure it meets high standards of reliability and compatibility.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess