EN
  • EN
  • DE

VM107A11AB313B

Part No VM107A11AB313B
Manufacturer Norgren
Catalog Custom Parts (U - Z)
Description Valve, Nazu 3/2 Nc/nc If Sdmo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226609-VM107A11AB313B
Categories Custom Parts
Manufacturer Norgren
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VM107A11AB313B CAD Model

Description

The Norgren VM107A11AB313B is a pneumatic valve designed for controlling the flow of compressed air in various industrial automation systems. It's part of Norgren's valve series, known for their reliability and performance in demanding applications.

Applications

  • Industrial Automation Systems
  • Robotics
  • Packaging Machinery
  • Material Handling Equipment
  • Pneumatic Actuation Systems

Features

  • Solenoid Actuation: Electrically operated solenoid valve for precise and automated control.
  • Compact Design: Space-saving design allows for installation in tight spaces.
  • High Flow Rate: Provides efficient air flow for rapid actuation of pneumatic cylinders and other devices.
  • Durable Construction: Made from high-quality materials to withstand harsh industrial environments.
  • Versatile Mounting Options: Can be mounted in various orientations for flexible installation.
  • Low Power Consumption: Energy-efficient solenoid reduces operating costs.

Benefits

  • Precise Control: Enables accurate control of pneumatic systems, improving process efficiency.
  • Reliable Operation: Designed for long-lasting performance in demanding applications, reducing downtime.
  • Easy Integration: Simple installation and wiring for seamless integration into existing systems.
  • Reduced Maintenance: Durable construction minimizes maintenance requirements, lowering operating costs.
  • Improved Safety: Reliable operation ensures safe and consistent performance in critical applications.

Technical Specifications

The VM107A11AB313B typically operates at pressures up to 10 bar (145 psi) and is available in various voltage options (e.g., 24V DC, 110V AC). It features a specific flow coefficient (Cv) for determining its flow capacity. The valve body is often constructed from aluminum or stainless steel for corrosion resistance. This valve is suitable for controlling single-acting or double-acting cylinders in automated machinery.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess