EN
  • EN
  • DE

SPUSR/970004B

Part No SPUSR/970004B
Manufacturer Norgren
Catalog OEM Parts ( S )
Description Cylinder, Aluminum Nfpa Tie Rod
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975723-SPUSR/970004B
Categories OEM Parts( S )
Manufacturer Norgren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPUSR/970004B CAD Model

Description

The SPUSR/970004B is a pneumatic regulator manufactured by Norgren. This regulator is designed to maintain a constant output pressure despite fluctuations in the input pressure or flow rate. It is commonly used in pneumatic systems to provide a stable and controlled air supply to various devices and equipment.

Applications:

  • Pneumatic tools
  • Air cylinders
  • Air motors
  • Robotics
  • Packaging machinery
  • Printing equipment

Features:

  • Precision pressure regulation
  • Relieving type design
  • Wide operating pressure range
  • High flow capacity
  • Compact size
  • Easy to install

Benefits:

  • Consistent performance of pneumatic equipment
  • Reduced air consumption
  • Increased system efficiency
  • Improved safety
  • Extended equipment lifespan

Technical Details:

The SPUSR/970004B regulator features a relieving type design, which allows it to vent excess pressure from the output side if the pressure exceeds the setpoint. The regulator is designed to provide accurate and stable pressure regulation over a wide range of operating conditions. The high flow capacity ensures that the regulator can supply sufficient air to meet the demands of the pneumatic system. The compact size makes it easy to integrate into various applications. The regulator is constructed from durable materials, ensuring long-lasting performance and resistance to corrosion. The adjusting screw allows for precise adjustment of the output pressure. The inlet and outlet ports are threaded for easy connection to pneumatic lines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess