EN
  • EN
  • DE

S-26027C

Part No S-26027C
Manufacturer Norgren
Catalog OEM Parts ( S )
Description Cylinder, Steel Nfpa Tie Rod
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090260-S-26027C
Categories OEM Parts( S )
Manufacturer Norgren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-26027C CAD Model

Description

The Norgren S-26027C is a pneumatic cylinder often used in automation systems to provide linear motion. These cylinders are designed for robust and reliable operation in industrial environments. They convert compressed air power into mechanical force to perform a variety of tasks.

Applications:

  • Packaging Machinery: For actuating mechanical arms, clamps, and diverters.
  • Material Handling Systems: To push, pull, lift, and position materials.
  • Automated Assembly Lines: Used in pick-and-place operations and component insertion.
  • Printing Equipment: Actuating rollers and moving printing heads.
  • Food and Beverage Processing: Automating processes like filling, capping, and labeling.

Features:

  • Double Acting: Provides force in both directions (extend and retract).
  • Adjustable Cushioning: Reduces noise and impact at the end of stroke.
  • Durable Construction: Built to withstand harsh industrial environments.
  • Wide Range of Bore Sizes and Stroke Lengths: Available in various sizes to suit different applications.
  • Multiple Mounting Options: Offers flexibility in system integration.

Benefits:

  • Increased Productivity: Automates repetitive tasks, reducing manual labor and increasing throughput.
  • Improved Efficiency: Reduces energy consumption compared to manual operations.
  • Enhanced Safety: Eliminates the need for human operators in hazardous environments.
  • Precise Control: Allows for accurate and repeatable movements.
  • Reduced Maintenance: Durable construction minimizes downtime and maintenance costs.

Additional Details:

The S-26027C is typically constructed from materials like aluminum alloy or stainless steel to ensure corrosion resistance and long service life. Its performance is influenced by factors such as air pressure, load, and operating frequency. Regular maintenance, including lubrication and inspection of seals, is recommended to ensure optimal performance and longevity. Detailed specifications regarding bore size, stroke length, pressure ratings, and mounting options can be found on the Norgren website or in their product catalogs. The cushioning feature significantly reduces the impact force when the piston reaches the end of its stroke, which helps to minimize wear and noise. The Norgren S-26027C cylinder offers a reliable and efficient solution for a wide range of automation needs.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess