EN
  • EN
  • DE

QM/33/025/22

Part No QM/33/025/22
Manufacturer Norgren
Catalog OEM Parts (O - R)
Description Bracket Assembly, For Cylinder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Brackets
RoHS Non-Compliant
Win Source Part Number 1003228-QM/33/025/22
Categories OEM Parts(O-R)
Manufacturer Norgren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM/33/025/22 CAD Model

Description

The Norgren QM/33/025/22 is a pneumatic cylinder from Norgren's renowned range of automation components. It's designed for linear motion applications in a variety of industrial settings, offering reliable and precise performance.

Applications:

  • Automated Assembly Lines
  • Packaging Machinery
  • Material Handling Systems
  • Robotics
  • Clamping and Positioning Devices

Features:

  • Double-Acting Cylinder: Provides force in both directions (extend and retract).
  • 25mm Bore: The 25mm bore size determines the cylinder's force output for a given pressure.
  • 22mm Stroke: Specifies the distance the piston travels during operation.
  • Lightweight Design: Optimizes performance without adding unnecessary weight to the system.
  • Durable Construction: Built to withstand harsh industrial environments.
  • Wide Operating Pressure Range: Accommodates various pneumatic system pressures.
  • Standard Mounting Options: Facilitates easy integration into existing equipment.

Benefits:

  • Precise Linear Motion: Provides accurate and repeatable linear movement for automation tasks.
  • Increased Productivity: Automation with pneumatic cylinders increases efficiency and throughput.
  • Reduced Maintenance: Durable construction minimizes downtime and maintenance costs.
  • Easy Integration: Standard mounting options simplify installation and setup.
  • Reliable Performance: Norgren's reputation ensures consistent and dependable operation.

The QM/33/025/22 cylinder typically features ports for compressed air connection, often using standard BSPP or NPT threads. It can be configured with various mounting accessories like clevises, flanges, and trunnions to suit different application requirements. Its construction commonly involves an aluminum alloy body and a stainless steel piston rod to ensure durability and resistance to corrosion. The cylinder operates within a specified pressure range, usually between 1 and 10 bar (14.5 to 145 psi), and a temperature range dictated by the seal materials used. Proper filtration and lubrication of the compressed air supply are recommended to prolong cylinder life and maintain optimal performance.

You May Also Be Interested in

Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess