EN
  • EN
  • DE

DSPIC33FJ32GS406-I/PT

Part No DSPIC33FJ32GS406-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, QEI, POR, PWM, WDT
Number of I/O 58
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Part Number Series DSPIC33FJ32GS406
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812827-DSPIC33FJ32GS406-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GS406-I/PT CAD Model

Description

Microchip Technology's DSPIC33FJ32GS406-I/PT

The DSPIC33FJ32GS406-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to seamlessly blend the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP). This integration makes it an ideal choice for applications that require advanced algorithms and processing power, such as motor control, power supplies, and audio applications.

Key Features

  • Core Performance: The DSC operates at a maximum frequency of 40 MIPS (million instructions per second), providing the speed needed for complex computations and real-time processing.
  • Program Memory: It offers 32KB of flash memory, providing ample space for application code and data storage.
  • RAM: With 8KB of RAM, this DSC allows for efficient data handling and storage for real-time operations.
  • I/O Pins: The device comes equipped with 44 programmable input/output pins, offering flexibility in interfacing with peripherals and other devices.
  • Robust Peripheral Set: It includes a variety of peripherals such as UART, SPI, I2C modules for communication, and PWM outputs for precise control in power conversion and motor control applications.
  • ADC: The integrated 10-bit Analog-to-Digital Converter (ADC) provides accurate analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Temperature Range: The DSPIC33FJ32GS406-I/PT operates within the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Package: The component comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for compact designs with space constraints.

Applications

The versatile nature of the DSPIC33FJ32GS406-I/PT makes it well-suited for a wide array of applications, particularly where precise and efficient control is paramount. Some of the typical applications include:

  • Advanced motor control for industrial automation and robotics
  • Switched-mode power supply (SMPS) and power management systems
  • Audio processing and professional audio equipment
  • Automotive control systems that require high reliability and performance
  • Instrumentation and test equipment

Overall, the DSPIC33FJ32GS406-I/PT by Microchip Technology is a powerful and versatile DSC that bridges the gap between traditional microcontrollers and digital signal processors, providing a single-chip solution for demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1707 $50.8535
12+ $8.3452 $100.1424
19+ $8.0845 $153.6055
26+ $7.8237 $203.4162
34+ $7.5629 $257.1386
45+ $6.7805 $305.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess