EN
  • EN
  • DE

PIC24FJ128GB110-I/PT

Part No PIC24FJ128GB110-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 83
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24FJ128GB110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889770-PIC24FJ128GB110-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128GB110-I/PT CAD Model

Description

Microchip Technology PIC24FJ128GB110-I/PT Product Overview

The PIC24FJ128GB110-I/PT is a feature-rich 16-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. It is part of Microchip's PIC24F series, known for their high performance, low power consumption, and versatility in various applications.

Key Features

  • High-Performance CPU: The device operates at speeds up to 32 MHz, providing the computational power necessary for complex tasks and real-time processing.
  • Generous Memory: With 128KB of Flash memory and 8KB of RAM, it has ample space for application code and data storage, ensuring smooth operation and flexibility in program complexity.
  • Rich Peripheral Set: A wide array of peripherals, including UART, SPI, I2C modules, and multiple timers, allows for versatile connectivity and functionality.
  • USB Support: Integrated USB 2.0 On-The-Go (OTG) functionality provides direct connectivity to other USB devices, enabling easy communication and data transfer.
  • Advanced Analog Features: The microcontroller includes a 16-channel, 10-bit Analog-to-Digital Converter (ADC), enabling it to interface with analog sensors and devices.
  • Robust I/O Options: With up to 85 input/output pins, the PIC24FJ128GB110-I/PT offers extensive interfacing capabilities.
  • Extended Temperature Range: It is designed to operate within the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Low Power Consumption: Multiple power management modes allow for efficient power usage, which is essential for battery-powered or energy-sensitive applications.

Applications

The PIC24FJ128GB110-I/PT is ideal for a broad range of applications, including industrial control systems, medical devices, automotive electronics, and IoT devices. Its robust feature set also makes it a perfect choice for complex user interfaces, advanced sensor integration, and wireless communication systems.

Package and Quality

The microcontroller comes in a 100-pin TQFP (Thin Quad Flat Package) format, ensuring a compact footprint while still offering ample pin access for connecting peripherals. Microchip's commitment to quality means this product is designed and manufactured to the highest standards, ensuring reliability and performance in the field.

Overall, the PIC24FJ128GB110-I/PT is a versatile and powerful microcontroller that provides a scalable solution for designers looking to balance power, performance, and peripheral integration in their embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9285 $55.7140
9+ $11.4286 $102.8574
14+ $11.0714 $154.9996
19+ $10.7143 $203.5717
25+ $10.3571 $258.9275
33+ $9.2857 $306.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 305 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess