EN
  • EN
  • DE

TMC3KJ-B200-TR/D

Part No TMC3KJ-B200-TR/D
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372316-TMC3KJ-B200-TR/D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC3KJ-B200-TR/D CAD Model

Description

The TMC3KJ-B200-TR/D is a trimmer potentiometer made by Noble, used for precision adjustments in electronic circuits. This component allows for variable resistance settings, essential for fine-tuning and calibration. The 'TR' signifies tape and reel packaging, suited for automated assembly lines, and the '/D' likely indicates a specific version or modification.

Applications

  • Audio equipment: Volume control, fine-tuning amplifier circuits
  • Power supplies: Adjusting output voltage and current
  • Test and measurement instruments: Calibrating sensors and meters
  • Industrial control systems: Setting parameters for automated processes
  • Consumer electronics: Adjusting display settings, calibrating components

Features

  • 200 Ohm resistance value
  • Carbon composition resistive element
  • Compact size for dense circuit boards
  • Through-hole mounting for stable connection
  • Tape and reel packaging for efficient assembly

Benefits

  • Enables accurate and repeatable adjustments
  • Facilitates precise calibration for optimal performance
  • Reduces production time and costs through automated assembly
  • Offers a reliable and stable resistance value
  • Provides a space-saving solution for circuit design

Additional Details

The TMC3KJ-B200-TR/D is a 200 Ohm carbon trimmer potentiometer. It is designed for through-hole mounting. The power rating is typically low, making it suitable for signal-level adjustments rather than high-power applications. The carbon element offers a balance of cost and performance. It is usually used in applications where infrequent adjustments are required, such as during initial calibration or setup.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess