EN
  • EN
  • DE

HD74LV2G74AUSE-E

Part No HD74LV2G74AUSE-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function AND, D-Type, Flip-Flop
RoHS Compliant
Win Source Part Number 1110241-HD74LV2G74AUSE-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LV2G74AUSE-E CAD Model

Description

The HD74LV2G74AUSE-E is a dual positive-edge triggered D-type flip-flop manufactured by Renesas Electronics America. It belongs to the HD74LV2G series, known for its low-voltage operation and high-speed performance. Each flip-flop in this device can store one bit of data and is triggered by the rising edge of the clock signal.

Applications

  • Data storage: Used for storing data in digital systems.
  • Shift registers: Employed in shift register circuits for serial data transfer.
  • Frequency dividers: Used to divide clock frequencies.
  • Synchronous counters: Utilized in designing synchronous counters.
  • Memory elements: Used as basic memory elements in digital circuits.

Features

  • Low-voltage operation: Operates from 1.65V to 5.5V.
  • High-speed performance: Offers fast propagation delays.
  • Dual D-type flip-flops: Contains two independent flip-flops in one package.
  • Positive-edge triggered: Triggered by the rising edge of the clock signal.
  • Clear and preset inputs: Allows for direct setting and clearing of the flip-flop outputs.
  • Small package: Available in a space-saving US8 package.
  • CMOS technology: Provides high noise immunity and low static power dissipation.

Benefits

  • Reduced power consumption: Extends battery life in portable devices.
  • Improved system performance: High-speed operation minimizes delays.
  • Compact design: Small package allows for dense circuit layouts.
  • Reliable operation: CMOS technology ensures stable performance.
  • Versatile use: Can be used in various digital logic applications.

Additional Details

The HD74LV2G74AUSE-E comes in a US8 package. The propagation delay is typically in the nanosecond range. It operates over a temperature range of -40°C to +85°C. Each flip-flop has independent data (D), clock (CLK), clear (CLR), and preset (PR) inputs. The CLR and PR inputs are asynchronous, meaning they operate independently of the clock signal. The device is often used in applications requiring reliable data storage and high-speed operation. The inputs are also ESD protected.

You May Also Be Interested in

TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
Lowest to $0.9794
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Fastrax
Lowest to $32.6415
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2229 $62.6748
27+ $4.2862 $115.7274
42+ $4.1522 $174.3924
58+ $4.0182 $233.0556
75+ $3.8843 $291.3225
100+ $3.4823 $348.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess