EN
  • EN
  • DE

INA180A2QDBVRQ1

Part No INA180A2QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5 / Current Sense Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 210 kHz
Current - Input Bias 80 µA
Voltage - Input Offset 100 µV
Current - Supply 197µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number INA180
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA180A2QDBVRQ1DKR,296-INA180A2QDBVRQ1CT,296-INA180A2QDBVRQ1TR
Standard Package 3,000
Win Source Part Number 960596-INA180A2QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian INA180A2QDBVRQ1 CAD Model

Description

Product Overview: INA180A2QDBVRQ1 from Texas Instruments

The INA180A2QDBVRQ1 is a state-of-the-art current sense amplifier from Texas Instruments, designed specifically for automotive and industrial applications where accurate current measurement is critical. This high-precision device is part of TI's family of unidirectional current shunt monitors, offering a wide range of benefits for engineers and designers in various fields.

Key Features

  • High Accuracy: The INA180A2QDBVRQ1 provides a precise current measurement solution with an accuracy that ensures reliable performance in critical systems.
  • Wide Input Common-Mode Range: This device supports a common-mode voltage range from -0.2V to +26V, enabling its use in systems with varying ground potentials.
  • Low Quiescent Current: With a quiescent current of only 260 µA, the INA180A2QDBVRQ1 is an energy-efficient choice for battery-powered and energy-conscious applications.
  • Adjustable Gain: It offers an adjustable gain set by external resistors, allowing designers to customize the amplifier's performance to meet specific application requirements.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, ensuring robustness and reliability under harsh conditions.

Applications

With its robust design and high accuracy, the INA180A2QDBVRQ1 is ideal for a wide range of applications, including:

  • Automotive battery monitoring systems
  • Overcurrent protection and monitoring in industrial systems
  • Power management in embedded systems
  • Portable and battery-powered equipment

Package and Reliability

The INA180A2QDBVRQ1 is offered in a compact SOT-23 package, making it suitable for space-constrained applications. Its extended temperature range from -40°C to +125°C ensures reliable operation in a variety of environments. Additionally, the device is AEC-Q100 qualified, reflecting its high level of quality and reliability for automotive applications.

Conclusion

The INA180A2QDBVRQ1 from Texas Instruments is a versatile and reliable current sense amplifier that provides industry-leading performance for automotive and industrial applications. Its high accuracy, wide input voltage range, and low power consumption make it an excellent choice for designers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3063 $50.5395
400+ $0.2513 $100.5200
620+ $0.2434 $150.9080
850+ $0.2356 $200.2600
1,100+ $0.2277 $250.4700
1,470+ $0.2042 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess