EN
  • EN
  • DE

04056EA-12R-EU-B2

Part No 04056EA-12R-EU-B2
Manufacturer NMB Technologies Corporation
Catalog DC Fans
Description 40MM X 40MM X 56MM, 12VDC, W 4-W / Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 30.3 CFM (0.848m³/min) 4 Wire Leads per Fan
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr NMB Technologies Corporation
Series 04056EA
Package Box
Voltage - Rated 12VDC
Dimension Square - 40mm L x 40mm H
Width 56.00mm
Air Flow 30.3 CFM (0.848m³/min)
Static Pressure 3.100 in H2O (772.2 Pa)
Bearing Type Ball
Fan Type Tubeaxial (Dual)
Features Auto Restart, PWM Control, Speed Sensor (Tach)
Noise 69.0dB
Power (Watts) 15.6 W
RPM 20000 Front, 18000 Rear
Termination 4 Wire Leads per Fan
Temperature Range - Operating 14 ~ 140°F (-10 ~ 60°C)
Approval Agency CE, cULus, VDE
Current Rating (Amps) 1.30A
Voltage Range 10.8 ~ 12.6VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number 04056EA
MSL Level Not Applicable
ECCN EAR99
HTSUS 8414.59.6590
Other Names 12-04056EA-12R-EU-B2
Standard Package 144
Win Source Part Number 1122509-04056EA-12R-EU-B2
Ultra Librarian 3D Model Ultra Librarian 04056EA-12R-EU-B2 CAD Model

Description

The 1122509-04056EA-12R-EU-B2 electronic component is a DC brushless fan manufactured by NMB Technologies Corporation.

  • Series: 04056EA
  • Standard Package: 144
  • Voltage: 12VDC
  • Power Rating: 15.6 W
  • Lifetime: 70000 hours @ 40 degrees Celsius
  • Width: 56.00mm
  • Dimension: Square - 40mm L x 40mm H
  • Alternative Parts: 04056EA-12R-EU-B2
  • Noise Level: 69.0dB
  • Air Flow: 30.3 CFM (0.848m³/min)

You May Also Be Interested in

Sunon Fans
DC Fan Ball Bearing 24V 0.122A 2.9W 5000RPM 27.5CFM 39dB Flange Mount / FAN AXIAL 60X20MM 24VDC WIRE
Need more? Email Us
Sunon Fans
FAN AXIAL 80X15MM 12VDC WIRE
Need more? Email Us
Delta Electronics
Need more? Email Us
Wakefield-Vette
ULTRA THIN DC BLOWER 20X20X3.2MM
Need more? Email Us
ebm-papst
FAN AXIAL 80X38MM 24VDC WIRE
Lowest to $88.6686
ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us
ebm-papst
FAN 12VDC 60X25MM / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sintec 33.0 CFM (0.924m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 36X28MM 12VDC WIRE
Need more? Email Us
Sunon Fans
DC Fan Axial Ball Bearing 12V 10.2V to 13.8V 190CFM 63dB 120 X 120 X 38mm High Speed / FAN AXIAL 120X38MM 12VDC WIRE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess