EN
  • EN
  • DE

HP0215AFKP4

Part No HP0215AFKP4
Manufacturer NKK Switches
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.4VA @ 28VAC/DC
Actuator Type Standard
Mounting Type Through Hole
Actuator Height off PCB, Vertical 4.30mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 6.20mm x 6.20mm
Illumination Non-Illuminated
Operating Force 160gf
Features Sealed - Flux Protection
Temperature Range - Operating -20°C ~ 70°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1563718-HP0215AFKP4
Ultra Librarian 3D Model Ultra Librarian HP0215AFKP4 CAD Model

Description

N

You May Also Be Interested in

Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.4444
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Panasonic
Need more? Email Us
Apem Inc.
Lowest to $5.1513
Panasonic
SWITCH TACTILE SPDT 0.02A 15V
Lowest to $0.6493
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2720
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.3972
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.7173

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess