EN
  • EN
  • DE

HP0215AFKP2-S

Part No HP0215AFKP2-S
Manufacturer NKK Switches
Catalog Tactile Switches
Description 6mm Tactiles | SWITCH TACTILE SPST-NO 3VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer NKK Switches
Packaging Tube
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating at Voltage 3VA at 28VDC
Actuator Type Standard
Mounting Style Through Hole
Actuator Height off PCB, Vertical 4.30mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 6.20mm x 6.20mm
Illumination Non-Illuminated
Operating Force 160gf
Features Sealed - Flux Protection
Temperature Range - Operating -20°C ~ 70°C
Actuator Material Polyamide (PA), Nylon, Glass Filled
Switch Travel 0.20mm
Mechanical Life 500,000 Cycles
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1181664-HP0215AFKP2-S
Manufacturer Homepage www.nkkswitches.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HP0215AFKP2-S CAD Model

Description

This component is a SPST-NO circuit switch with off-mom switch function.

  • Circuit: SPST-NO
  • Switch Function: off-mom
  • Actuator Material: polyamide (PA), nylon, glass filled
  • Switch Travel: 0.20mm
  • Actuator Type: standard
  • Mechanical Life: 500,000 cycles
  • Illumination: no
  • Operating Force: 160gf
  • Operating Temperature: -20°C to 70°C
  • Mounting: through-hole
  • Termination Style: PC pin
  • Vertical Actuator Height off PCB: 4.30mm

You May Also Be Interested in

Citizen
Switch operating force | SWITCH TACT SPST-NO 0.02A 12V
Lowest to $0.3176
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.4546
Panasonic
Need more? Email Us
Apem Inc.
Lowest to $0.0861
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
C&K Components
Right Angle Sealed Tact Switch for SMT | SWITCH TACTILE SPST-NO 1VA 32V
Lowest to $3.2124
Copal Electronics Inc.
SWITCH TACTILE SPST-NO 0.05A 48V
Lowest to $2.2942
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3488
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2720

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess