EN
  • EN
  • DE

B12AV

Part No B12AV
Manufacturer NKK Switches
Catalog Toggle Switches
Description SWITCH TOGGLE SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole, Right Angle, Vertical
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Standard Round
Actuator Length 10.00mm
Illumination Non-Illuminated
Termination Style PC Pin
Bushing Thread Unthreaded
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1564571-B12AV
Ultra Librarian 3D Model Ultra Librarian B12AV CAD Model

Description

N

You May Also Be Interested in

NKK Switches
SWITCH TOGGLE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH TOGGLE 3PDT 30A 125V
Need more? Email Us
Apem Inc.
SWITCH TOGGLE DPST 6A 125V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 10A 125V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 7.5A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 0.4VA 28V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1260 $53.6380
30+ $3.3855 $101.5650
46+ $3.2797 $150.8662
64+ $3.1739 $203.1296
82+ $3.0681 $251.5842
110+ $2.7507 $302.5770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,827 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess