EN
  • EN
  • DE

PA610DTF

Part No PA610DTF
Manufacturer NIKO-SEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIKO-SEM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833366-PA610DTF
Ultra Librarian 3D Model Ultra Librarian PA610DTF CAD Model

Description

The PA610DTF is a highly integrated power amplifier designed for a variety of audio applications. Manufactured by NIKO-SEM, this amplifier offers a combination of high power output, low distortion, and efficient operation. It's suitable for both consumer and professional audio equipment, providing a robust and reliable amplification solution.

Applications:

  • Home Theater Systems
  • Powered Speakers
  • Automotive Audio Systems
  • Musical Instruments Amplifiers
  • Public Address (PA) Systems

Features:

  • High Power Output: Delivers substantial power to drive demanding loudspeakers.
  • Low Total Harmonic Distortion (THD): Ensures clean and accurate audio reproduction.
  • Integrated Protection Circuits: Protects against over-current, over-temperature, and short-circuits.
  • Adjustable Gain: Offers flexibility in setting the audio signal level.
  • Low Quiescent Current: Minimizes power consumption in idle mode.
  • Wide Operating Voltage Range: Adaptable to various power supply configurations.
  • Robust Thermal Design: Ensures stable operation under demanding conditions.

Benefits:

  • Powerful Audio Performance: The PA610DTF provides the power needed to drive a wide range of speakers, delivering a rich and immersive audio experience.
  • Exceptional Audio Quality: Low THD ensures that the audio signal is reproduced accurately, with minimal distortion.
  • Reliable Operation: Integrated protection circuits prevent damage from common electrical faults, ensuring long-term reliability.
  • Design Flexibility: Adjustable gain and a wide operating voltage range allow for easy integration into a variety of systems.
  • Efficient Power Management: Low quiescent current minimizes power consumption, making it suitable for energy-conscious applications.

The PA610DTF is designed for ease of use and reliable performance. Its comprehensive protection features and robust thermal design make it suitable for demanding audio applications. The amplifier's ability to deliver high power with low distortion makes it an excellent choice for both consumer and professional audio equipment. Its flexibility and efficiency further enhance its value as a versatile audio amplification solution.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess