EN
  • EN
  • DE

P0903BDG/P0903BD

Part No P0903BDG/P0903BD
Manufacturer NIKO-SEM
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case TO252
Manufacturer NIKO-SEM
Win Source Part Number 755465-P0903BDG/P0903BD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P0903BDG/P0903BD CAD Model

Description

The NIKO-SEM P0903BDG/P0903BD is a power MOSFET designed for high-efficiency power conversion applications. This MOSFET features low on-resistance (RDS(on)) and fast switching speeds, making it suitable for use in a variety of power management circuits. It is commonly used in DC-DC converters, load switches, and motor control applications.

Applications:

  • DC-DC Converters: Voltage regulation in power supplies and battery chargers.
  • Load Switches: Power distribution and management in electronic devices.
  • Motor Control: Driving small motors in various applications.
  • Power Management Circuits: Optimizing power usage in electronic systems.
  • LED Lighting: Driving and controlling LEDs in lighting applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in power converters.
  • Logic Level Gate Drive: Simplifies driving the MOSFET with low-voltage control signals.
  • Avalanche Rated: Provides robustness against transient voltage spikes.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Lead-Free Package: Complies with environmental regulations.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Compact Design: Enables smaller and more portable electronic devices.
  • Simplified Circuit Design: Logic level gate drive simplifies the driving circuitry.
  • Improved Reliability: Avalanche rating provides protection against voltage transients.
  • Environmental Compliance: Lead-free package meets environmental standards.

Additional Details:

The P0903BDG/P0903BD is typically available in a surface mount package such as a SOP-8. It is designed to operate at junction temperatures up to 150°C. The gate-source voltage rating is typically ±20V. The drain current rating depends on the specific operating conditions and package thermal resistance. The device is suitable for applications requiring high power density and efficiency. The RDS(on) value is specified at a given gate-source voltage (VGS) and drain current (ID).

You May Also Be Interested in

Silergy Corp
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Microchip Technology
Lowest to $6.2562
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess