EN
  • EN
  • DE

TM2-21-L6

Part No TM2-21-L6
Manufacturer Nidec Copal Electronics
Catalog Pushbutton Switches
Description SWITCH PUSHBUTTON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Pushbutton Switches
Mfr Nidec Copal Electronics
Package Bulk
Product Status Obsolete
Actuator Marking No Marking
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 924731-TM2-21-L6
Ultra Librarian 3D Model Ultra Librarian TM2-21-L6 CAD Model

Description

The TM2-21-L6 is a precision trimming potentiometer manufactured by Nidec Copal Electronics. These potentiometers are designed for fine-tuning and calibration in various electronic circuits and systems. They provide a reliable means to adjust resistance values, making them crucial in applications demanding accurate control and stability.

Applications:

  • Calibration of electronic instruments: Used in multimeters, oscilloscopes, and signal generators to fine-tune readings and ensure accuracy.
  • Audio equipment: Employed in amplifiers and mixers for adjusting volume levels, equalization, and other audio parameters.
  • Power supplies: Utilized to adjust output voltage and current levels, ensuring stable and reliable power delivery.
  • Industrial control systems: Integrated into control circuits for adjusting process parameters, such as temperature, pressure, and flow rate.
  • Robotics: Used for calibrating sensor inputs and motor control parameters in robotic systems.

Features:

  • Compact Size: Small form factor allows for easy integration into densely populated circuit boards.
  • High Resolution: Provides precise adjustment with a multi-turn design, enabling accurate setting of resistance values.
  • Sealed Construction: Prevents contamination from dust and moisture, ensuring long-term reliability.
  • Stable Resistance: Offers consistent performance over a wide range of operating temperatures.
  • Wide Resistance Range: Available in various resistance values to suit diverse application requirements.

Benefits:

  • Precise Calibration: Enables accurate adjustment of circuit parameters, improving overall system performance.
  • Long-Term Stability: Ensures consistent performance over time, reducing the need for frequent recalibration.
  • Reliable Operation: Withstands harsh environmental conditions, providing dependable performance in demanding applications.
  • Easy Integration: Compact size and convenient mounting options simplify installation into existing systems.
  • Cost-Effective Solution: Offers a balance of performance and affordability for a wide range of applications.

The TM2-21-L6 potentiometer features a through-hole mounting style and is designed for manual adjustment using a screwdriver or similar tool. The resistive element is typically made of a cermet material, providing excellent stability and resistance to wear. The sealed construction protects the internal components from environmental factors, ensuring long-term reliability in various operating conditions. Its compact size and robust design make it a versatile choice for a wide range of applications requiring precise and stable resistance adjustment.

You May Also Be Interested in

Apem Inc.
SWITCH PUSH SPST-NO 0.4A 32V / Pushbutton Switch SPST-NO Standard Panel Mount, Front
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
IDEC
Pushbutton Switches Pushbutton 25mm Momentary Metal Round Yellow 1NO-1NC Contact PCB
Need more? Email Us
IDEC
Panel Mount Indicator, Green LED, 24VDC, Quick Connect Terminal, AP Series
Need more? Email Us
IDEC
LED PANEL INDICATOR GRN 24V IP65 / LED Panel Indicator Green 24V Solder Lug
Need more? Email Us
E-Switch
LATCHING ANTI-VANDAL - 16MM / Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V / Pushbutton Switch SPST-NO Standard Surface Mount, Right Angle
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Need more? Email Us
IDEC
Pushbutton Switches Pushbutton 22mm Momentary Metal Round Black 1NO-1NC Contact Screw Terminal
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess