Products specifications Report Issue?

Product Status Obsolete
Capacitance 0.68 µF
Tolerance ±10%
Voltage Rating - DC 250V
Dielectric Material Polyester, Metallized
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Case / Package Axial
Size / Dimension 0.512" W, 0.217" T x 0.906" L (13.00mm, 5.50mm x 23.00mm)
Termination PC Pins
Applications General Purpose
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1515267-QAK2E684KTP
Ultra Librarian 3D Model Ultra Librarian QAK2E684KTP CAD Model

You May Also Be Interested in

WIMA
Cap Film 0.1uF 1600V PP 5% (41.5 X 17 X 29mm) Radial 37.5mm 100C Tray
Need more? Email Us
ECAD model for FKP1T031007E00JYSD
Cornell Dubilier Electronics (CDE)
Cap Film 0.033UF 10% 1.6KVDC Rad
Need more? Email Us
ECAD model for PVC16133
Cornell Dubilier Electronics (CDE)
CAP FILM 10000PF 5% 1.6KVDC RAD / 10000 pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for DPFF16S1J-F
Kemet
CAP FILM 680PF 5% 250VDC RADIAL / 680 pF Film Capacitor 180V 250V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for PHE450HK3680JR17
Rubycon
CAP FILM 0.47UF 5% 450VDC RADIAL / 0.47 µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
Lowest to $0.6123
ECAD model for 450MPK474J
Kemet
Capacitor, 33nF, 160VAC, 250VDC, 10%
Need more? Email Us
ECAD model for MMK7.5333K250K00L16.5TR18
EPCOS (TDK)
CAP FILM 0.47UF 10% 100VDC 2DIP / 0.47 µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 2-DIP
Lowest to $0.2615
ECAD model for B32560J1474K000
Panasonic
Cap Film 0.003uF 800V PP 5% (18 X 7.5 X 19mm) Radial 7.5mm 105°C Ammo Pack
Need more? Email Us
ECAD model for ECW-H8302RJV
Kemet
CAP FILM 0.1UF 5% 2KVDC RAD 4LD / Cap Film 0.1uF 2000V PP 5% (32 X 14 X 28mm) Radial Plastic Rectangular Can 27.5mm 0.013 Ohm 85°C Bulk
Need more? Email Us
ECAD model for C4ASWBW3100A3CJ

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention