EN
  • EN
  • DE

MMK7.5333K250K00L16.5TR18

Part No MMK7.5333K250K00L16.5TR18
Manufacturer Kemet
Catalog Film Capacitors
Description Capacitor, 33nF, 160VAC, 250VDC, 10%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 33 nF
Height 6 mm
Length 10 mm
Maximum Operating Temperature 100 °C
Min Operating Temperature -55 °C
Pitch 7.5 mm
RoHS Compliant
Tolerance 10 %
Width 2.5 mm
Win Source Part Number 1066880-MMK7.5333K250K00L16.5TR18
Categories Film Capacitors
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMK7.5333K250K00L16.5TR18 CAD Model

Description

The KEMET MMK7.5333K250K00L16.5TR18 is a metallized paper capacitor designed for applications requiring high reliability and stable performance. Manufactured by KEMET, a leading supplier of electronic components, this capacitor offers robust performance in demanding environments.

Applications

  • Power supplies
  • Audio equipment
  • Motor control circuits
  • Lighting ballast circuits
  • High-frequency filtering

Features

  • Metallized Paper Dielectric: Provides self-healing properties and stable capacitance.
  • Capacitance: 0.033 µF (microfarads)
  • Voltage Rating: 250 VDC (Volts Direct Current)
  • Tolerance: 10% capacitance tolerance.
  • Lead Length: 16.5 mm lead length.
  • Tape and Reel Packaging: Supplied on tape and reel for automated assembly.

Benefits

  • High Reliability: Self-healing properties ensure long-term reliability.
  • Stable Performance: Capacitance remains stable under varying conditions.
  • Excellent Pulse Handling: Designed to withstand high pulse currents.
  • Automated Assembly: Tape and reel packaging facilitates automated manufacturing processes.

Additional Details

The MMK7.5333K250K00L16.5TR18 is designed for a range of applications where reliable performance is critical. For detailed technical specifications, including ESR, ESL, ripple current ratings, and temperature characteristics, please consult the official KEMET datasheet. The capacitor's construction adheres to industry standards for safety and performance.

You May Also Be Interested in

Rubycon
CAP FILM 0.047UF 20% 50VDC 0805
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 35VDC 1812
Need more? Email Us
Rubycon
CAP FILM 6.8UF 20% 35VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 100PF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 22UF 10% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
Lowest to $0.7753

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess