Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261948-F941D685MCC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F941D685MCC CAD Model

Description

F941D685MCC Capacitor

The F941D685MCC is a versatile and efficient capacitor, suitable for a range of demanding applications. Part of the F94 series, it offers outstanding electrical performance.

  • Applications:
    • DC-DC converters
    • Bypass and decoupling circuits
    • Switching power supplies
  • Features and Benefits:
    • High capacitance and low ESR for optimal performance
    • Excellent frequency characteristics
    • Exceptional heat resistance
  • Additional Details:
    • Supports high-speed circuit operations
    • Highly reliable in high-temperature environments
    • Manufactured to meet strict quality standards

You May Also Be Interested in

Kyocera Kinseki Corpotation
CAP TANT 22UF 20% 16V 1206
Lowest to $1.9973
ECAD model for F931C226MAA
Vishay
CAP TANT 68UF 10% 100V AXIAL / 68 µF Hermetically Sealed Tantalum Capacitors 100 V Axial, Can 2.1Ohm @ 120Hz
Need more? Email Us
ECAD model for T16B686K100EZSS
AVX Corp/Kyocera Corp
CAP TANT 1UF 20% 10V 0603 / 1 µF Molded Tantalum Capacitors 10 V 0603 (1608 Metric) 5Ohm @ 100kHz
Need more? Email Us
ECAD model for TPCL105M010R5000
Vishay
CAP TANT 33UF 10% 75V AXIAL / 33 µF Hermetically Sealed Tantalum Capacitors 75 V Axial, Can 2.5Ohm
Need more? Email Us
ECAD model for 134D336X9075C6
Kemet
CAP TANT POLY 4.7UF 63V 2917 / 4.7 µF Molded Tantalum Polymer Capacitor 63 V 2917 (7343 Metric) 120mOhm @ 100kHz
Need more? Email Us
ECAD model for T540D475M063AH6510
Vishay
CAP TANT 330UF 10% 6.3V 2812 / 330 µF Conformal Coated Tantalum Capacitors 6.3 V 2812 (7132 Metric) 100mOhm
Need more? Email Us
ECAD model for 592D337X96R3C2T20H
Vishay
CAP TANT 330UF 10% 75V AXIAL / 330 µF Hermetically Sealed Tantalum Capacitors 75 V Axial, Can 1Ohm
Need more? Email Us
ECAD model for 134D337X9075T6
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 6.3V 1206 / 22 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 3Ohm @ 100kHz
Need more? Email Us
ECAD model for TAJA226K006TNJ
Vishay
CAP TANT 150UF 20% 15V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 15 V Axial
Need more? Email Us
ECAD model for M39003/03-4039

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention