EN
  • EN
  • DE

F931H225MDC

Part No F931H225MDC
Manufacturer Nichicon
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000216-F931H225MDC
Categories OEM Parts(F-I)
Manufacturer Nichicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F931H225MDC CAD Model

Description

The F931H225MDC is a tantalum electrolytic capacitor manufactured by Nichicon. Tantalum capacitors are known for their small size, high capacitance-to-volume ratio, and stable electrical characteristics. The F931 series is designed for general-purpose applications in electronic circuits, offering reliable performance and long-term stability.

Applications

  • Decoupling: Used for decoupling power supply lines in electronic circuits, reducing noise and ensuring stable operation of integrated circuits (ICs).
  • Filtering: Employed in filter circuits to remove unwanted frequency components from signals, such as noise and ripple.
  • Energy Storage: Utilized as an energy storage element in various applications, including power supplies and voltage regulators.
  • Bypass Capacitors: Used as bypass capacitors to filter out AC signals from DC power lines, improving signal integrity.
  • Timing Circuits: Integrated into timing circuits for generating precise time delays and oscillations.

Features

  • Tantalum Electrolytic Construction: Constructed from tantalum powder and a dielectric layer of tantalum pentoxide, providing high capacitance in a compact size.
  • High Capacitance Value: Offers a capacitance value of 2.2 µF (microfarads), suitable for a wide range of applications.
  • Voltage Rating: Rated for a voltage of 35 VDC, ensuring reliable operation in various voltage environments.
  • Low ESR (Equivalent Series Resistance): Features low ESR, reducing power dissipation and improving circuit efficiency.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.

Benefits

  • Stable Performance: Tantalum electrolytic construction ensures stable capacitance and ESR characteristics over a wide temperature range.
  • Compact Size: Small package size allows for high-density circuit design and miniaturization of electronic devices.
  • High Reliability: Robust construction and high-quality materials ensure long-term reliability and performance.
  • Versatile Application: Suitable for a wide range of general-purpose applications in electronic circuits.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor meets environmental standards and regulations.

The F931H225MDC is typically available in a molded case surface-mount package. It is designed for automated assembly processes, such as pick-and-place machines. Proper soldering techniques should be used to ensure a reliable electrical connection and prevent damage to the capacitor.

Technical Specifications (Typical):

  • Capacitance: 2.2 µF
  • Voltage Rating: 35 VDC
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +125°C
  • ESR (Equivalent Series Resistance): Varies
  • Package Type: Molded Case Surface Mount

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Agilent(Hewlett-Packard)
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess