The Nichicon F931C475MBA is a surface mount solid tantalum capacitor designed for custom applications. Solid tantalum capacitors are widely used for their stability, reliability, and compact size, making them suitable for various electronic circuits.
Applications
- Custom electronic circuits
- DC-DC converters
- Power management units
- Filtering and decoupling applications
- Industrial and commercial electronic devices
Features
- Surface mount technology (SMT)
- Solid tantalum construction
- Stable electrical characteristics
- Compact size for high-density mounting
- RoHS compliant
Benefits
- Reliable performance in harsh environments
- Efficient filtering and decoupling
- Long operational life
- Space-saving design
- Environmentally friendly construction
Specifications (Typical)
- Capacitance: 4.7uF
- Voltage Rating: 16V DC
- Tolerance: ±20%
- Operating Temperature Range: -55°C to +125°C
- ESR (Equivalent Series Resistance): Varies depending on frequency and temperature; check datasheet for specific values.
This custom part offers tailored performance for specific circuit requirements. Consult the Nichicon datasheet for detailed specifications and application guidelines.