EN
  • EN
  • DE

74ALVT16543DGG

Part No 74ALVT16543DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V ALVT 16-bit registered transceiver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130996-74ALVT16543DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVT16543DGG CAD Model

Description

Product Overview: 74ALVT16543DGG

The 74ALVT16543DGG is a high-performance, low-voltage 16-bit transceiver manufactured by NXP Semiconductors. It is designed with a dual supply voltage interface, catering to the needs of both 3.3V and 2.5V technologies. This product is part of NXP's ALVT (Advanced Low-Voltage Technology) range, which is known for its speed and power efficiency, making it ideal for interfacing with high-speed microprocessors and memory devices.

This transceiver features two separate 8-bit buses, A and B, which allow bidirectional data flow. Each bus is equipped with its own output enable (OE) and directional control (DIR) inputs, providing flexibility for data transmission and reception. The OE inputs are active low, which means that when they are held low, the corresponding bus is enabled, allowing data to pass through. The DIR inputs determine the direction of data flow, whether from A to B or vice versa.

Key Specifications:

  • Logic Family: ALVT
  • Bus Width: 16-bit (dual 8-bit)
  • Supply Voltage: 2.5V to 3.3V
  • Package: 48-pin TSSOP (DGG)
  • Temperature Range: -40°C to +85°C
  • High-Speed: Capable of operating at frequencies up to 250 MHz

The 74ALVT16543DGG is designed to drive capacitive loads of up to 50 pF, offering high-impedance outputs when disabled and a power-off disable feature that allows for "live insertion." This means that the device can be added or removed from a system without powering down, minimizing downtime and facilitating easier system upgrades and maintenance.

The device's packaging, a 48-pin TSSOP, is optimized for reduced space on PCBs, making it suitable for compact and high-density applications. It also features a balanced output drive, which contributes to reduced electromagnetic interference (EMI), a crucial aspect for modern electronic devices that operate in environments with strict EMI requirements.

In summary, the 74ALVT16543DGG from NXP is a robust, high-speed transceiver that provides reliable performance for data-intensive applications. Its advanced features and power efficiency make it an excellent choice for designers looking to bridge between different voltage domains and interface with high-speed digital systems.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $8.2538
Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Mini-Circuits
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess