EN
  • EN
  • DE

WRM0207HPD-536RDT2

Part No WRM0207HPD-536RDT2
Manufacturer TT Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1203681-WRM0207HPD-536RDT2
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WRM0207HPD-536RDT2 CAD Model

Description

The WRM0207HPD-536RDT2 is a precision thin film resistor manufactured by TT Electronics. This resistor is designed for applications requiring high stability, low noise, and tight tolerance. It is particularly well-suited for precision instrumentation, medical equipment, and audio circuits.

Applications

  • Precision Instrumentation: Used in multimeters, oscilloscopes, and other test and measurement equipment.
  • Medical Equipment: Employed in patient monitoring devices, diagnostic equipment, and other medical instruments.
  • Audio Circuits: Integrated into audio amplifiers, preamplifiers, and other audio processing circuits.
  • Industrial Control Systems: Used in industrial sensors, controllers, and other control equipment.
  • Aerospace and Defense: Employed in avionics systems, radar equipment, and other defense applications.

Features

  • Thin Film Technology: Provides high stability and low noise performance.
  • Tight Tolerance: Offers a precise resistance value with a low tolerance.
  • Low Temperature Coefficient: Minimizes resistance drift over a wide temperature range.
  • High Stability: Ensures long-term stability under various operating conditions.
  • Small Size: Compact design for high-density circuit layouts.

Benefits

  • Accurate Measurements: Ensures accurate and reliable measurements in precision instruments.
  • Stable Performance: Provides stable performance over a wide range of operating conditions.
  • Reduced Noise: Minimizes noise in sensitive electronic circuits.
  • Long-Term Reliability: Ensures long-term reliability and stability.
  • Design Flexibility: Small size allows for flexible circuit design and layout.

Additional Details

The WRM0207HPD-536RDT2 resistor is manufactured using advanced thin film technology to achieve high precision and stability. It is available in various resistance values and tolerances to suit different application requirements. The resistor is designed to meet industry standards for reliability and performance. Detailed specifications, including resistance value, tolerance, temperature coefficient, and power rating, are available in the product datasheet. TT Electronics is a leading manufacturer of electronic components, known for producing high-quality resistors for demanding applications.

You May Also Be Interested in

Inphi Corporation
Quad Rxaui Or Dual Xaui With Edc
Need more? Email Us
Union Semiconductor
RESET WITH MANUAL RESET / Supervisor Channel 8-SOP
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess