EN
  • EN
  • DE

NSPB546BS

Part No NSPB546BS
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Description Led 5.2X3.8MM B/500MCD Ovl
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082770-NSPB546BS
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSPB546BS CAD Model

Description

The NSPB546BS is a high-performance LED manufactured by Nichia Corporation. It is designed for applications requiring efficient and reliable light output. As a surface-mount LED, it offers ease of integration into various electronic devices and lighting systems.

Applications:

  • Backlighting for LCD screens
  • Automotive lighting (e.g., interior lights, dashboard indicators)
  • Portable lighting devices (e.g., flashlights, headlamps)
  • Signage and advertising displays
  • Indoor Lighting: Used in general indoor illumination, such as in office buildings, homes.

Features:

  • High brightness: Provides intense light output for enhanced visibility.
  • Surface mount technology (SMT): Enables efficient and automated assembly on circuit boards.
  • Long lifespan: Offers extended operational life, reducing the need for frequent replacements.
  • Low power consumption: Consumes minimal energy, contributing to energy efficiency.
  • Compact size: Allows for integration into small and space-constrained devices.

Benefits:

  • Energy efficiency: Reduced power consumption translates to lower operating costs and environmental impact.
  • Reliable performance: The long lifespan of the LED ensures consistent and dependable operation.
  • Enhanced visibility: The high brightness of the LED provides excellent illumination in various conditions.
  • Simplified assembly: Surface mount technology facilitates automated and cost-effective manufacturing.
  • Versatile application: The LED's characteristics make it suitable for a wide range of lighting applications.

Technical Specifications: The NSPB546BS typically operates at a forward voltage of around 3.2V and a forward current of 20mA, though these values may vary slightly based on specific binning and operating conditions. The luminous intensity is typically in the range of several candelas (cd).The correlated color temperature (CCT) typically falls within a range of cool white to neutral white, which is approximately 5000K to 6500K. The viewing angle is generally wide, approximately 120 degrees, allowing for broad light distribution.

Additional Details: This Nichia LED is known for its high quality and consistent performance. It is essential to consult the official Nichia datasheet for the NSPB546BS to obtain precise specifications and recommended operating conditions. This ensures optimal performance and longevity of the LED in the intended application. The thermal management is also crucial for the NSPB546BS to maintain the performance and lifetime. Proper heat sinking is crucial to maintain its performance and prolong its lifespan. The LED is also sensitive to electrostatic discharge (ESD), so precautions must be taken during handling and assembly to prevent damage.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Intel
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess