EN
  • EN
  • DE

PSMN4R2-40VSHX

Part No PSMN4R2-40VSHX
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description PSMN4R2-40VSH - DUAL N-CHANNEL 4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203056-PSMN4R2-40VSHX
Manufacturer Nexperia USA Inc.
Category Discrete Semiconductor Products- Transistors FETs, MOSFETs -FET, MOSFET Arrays
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Half Bridge)
Rds On (Max) @ Id, Vgs 4.2mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 3.6V @ 1mA
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian PSMN4R2-40VSHX CAD Model

Description

The Nexperia USA Inc. MOSFET Array is a high-quality electronic component used in various applications. MOSFET Array is manufactured by Nexperia USA Inc..

  • Mounting Type: Surface Mount
  • Package: Tape and Reel
  • Configuration: 2 N-Channel (Half Bridge)
  • Rds On (Max): 4.2mOhm @ 20A, 10V
  • Vgs(th): 3.6V
  • Operating Temperature: -55°C to 175°C
  • Product Status: Active

You May Also Be Interested in

ON Semiconductor
Dual N-Channel, Notebook Power Supply MOSFET | MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC
Lowest to $0.9192
Infineon Technologies
HEXFET® Power MOSFET | MOSFET 2P-CH 12V 5.5A 8TSSOP
Lowest to $13.7480
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
ON Semiconductor
Lowest to $3.1751
Infineon Technologies
Generation V Technology | MOSFET 2P-CH 20V 4.3A 8-SOIC
Lowest to $16.1530
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
ON Semiconductor
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0492 $51.2300
53+ $1.9170 $101.6010
82+ $1.8509 $151.7738
117+ $1.7187 $201.0879
152+ $1.6526 $251.1952
190+ $1.5865 $301.4350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess