EN
  • EN
  • DE

PSMN013-40VLDX

Part No PSMN013-40VLDX
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description PSMN013-40VLD - DUAL N-CHANNEL 4 / Mosfet Array 40V 42A (Ta) 46W (Ta) Surface Mount LFPAK56D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Mfr Nexperia USA Inc.
Series -
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Half Bridge)
FET Feature -
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 42A (Ta)
Rds On (Max) @ Id, Vgs 13.6mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2.2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 19.4nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1160pF @ 25V
Power - Max 46W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Base Product Number PSMN013
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,500 pcs
Win Source Part Number 1383213-PSMN013-40VLDX
Ultra Librarian 3D Model Ultra Librarian PSMN013-40VLDX CAD Model

Description

The 1383213-PSMN013-40VLDX is a MOSFET array from Nexperia USA Inc. It comes in a tape and reel package and has a drain to source voltage (Vdss) of 40V.

  • Package: Tape and Reel
  • Vdss (Drain to Source Voltage): 40V
  • Id (Continuous Drain Current): 42A @ 25°C
  • Rds On (On-Resistance): 13.6mOhm @ 10A, 10V
  • Vgs(th) (Gate Threshold Voltage): 2.2V @ 1mA
  • Power Dissipation: 46W @ Ambient Temperature
  • Mounting Type: Surface Mountable
  • Configuration: 2 N-Channel
  • Suitable for: High power applications
  • Operating Temperature: -55°C to 175°C

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Infineon Technologies
Generation V Technology | MOSFET 2P-CH 20V 4.3A 8-SOIC
Lowest to $16.1530
Infineon Technologies
DIGITAL AUDIO MOSFET | MOSFET 2N-CH 55V 11A TO-220FP-5
Lowest to $4.2435
ON Semiconductor
Power MOSFET 6 Amps, 30 Volts
Need more? Email Us
ON Semiconductor
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
ON Semiconductor
Lowest to $3.1751
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0026 $50.1300
110+ $0.9380 $103.1800
170+ $0.9056 $153.9520
240+ $0.8409 $201.8160
310+ $0.8086 $250.6660
390+ $0.7763 $302.7570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,173 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess