EN
  • EN
  • DE

PHN603S,118

Part No PHN603S,118
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (O - R)
Description <=30V N Channel Trenchfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007839-PHN603S,118
Categories OEM Parts(O-R)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHN603S,118 CAD Model

Description

The PHN603S,118 is a P-channel enhancement mode Field-Effect Transistor (FET) manufactured by Nexperia. It is designed for various switching and amplification applications where a P-channel MOSFET is required. This transistor is characterized by its low on-state resistance (Rds(on)) and fast switching speed, making it suitable for high-efficiency power management and load switching in portable devices and other applications.

Applications

  • Load switching
  • Power management in portable devices
  • High-side switching
  • DC-DC converters
  • Battery management systems

Features

  • P-channel enhancement mode: Allows easy driving with a low-side N-channel driver or directly from a microcontroller.
  • Low on-state resistance (Rds(on)): Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Logic level compatible: Can be driven directly from logic circuits.
  • Small footprint: Allows for compact designs.
  • Lead-free and RoHS compliant: Meets environmental regulations.
  • Trench MOSFET technology: Provides improved performance and efficiency.

Benefits

  • High efficiency: Reduces power consumption and heat generation.
  • Small size: Enables compact and portable designs.
  • Easy to use: Can be driven directly from logic circuits.
  • Reliable performance: Provides stable and consistent operation.
  • Reduces system cost: Enables simpler and more efficient designs.
  • Improved thermal performance: Dissipates heat efficiently, leading to increased reliability.

Additional Details

The PHN603S,118 typically comes in a SOT23 or similar small surface-mount package. The specific Rds(on) value, voltage rating (Vds), and current rating (Id) are key specifications that vary depending on the specific variant of the PHN603S. Refer to the Nexperia datasheet for detailed electrical characteristics and thermal performance data. It's typically used as a high-side switch in portable devices due to its logic-level gate drive and low on-resistance.

The device's gate threshold voltage (Vgs(th)) is another important parameter, indicating the voltage required to turn the MOSFET on. The gate charge (Qg) influences the switching speed and drive requirements. Designers should carefully consider these parameters when selecting the PHN603S,118 for their specific application. Furthermore, proper thermal management is essential to ensure reliable operation, especially in high-current applications.

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Thomas & Betts
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess