EN
  • EN
  • DE

PESD15VS1UL,315

Part No PESD15VS1UL,315
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 15VWM 40VC SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 15V (Max)
Minimum Breakdown Voltage 17.6V
Max Clamping Voltage 40V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 150W
Applications Automotive
Capacitance @ Frequency 32pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package DFN1006-2
Win Source Part Number 1087523-PESD15VS1UL,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD15VS1UL,315 CAD Model

Description

The Nexperia USA Inc. PESD15VS1UL,315 is a Zener diode designed for automotive applications.

  • Package: DFN1006-2
  • Mounting Type: SMD (SMT)
  • Channel: Unidirectional
  • Capacitance: 32pF @ 1MHz
  • Stand-off Voltage (Vwm): 15V (Max)
  • Minimum Breakdown Voltage: 17.6V
  • Maximum Clamping Voltage: 40V
  • Peak Pulse Current(Ippm): 5A (8/20μs)
  • Power Dissipation - Pd: 150W
  • Popularity: Popular
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0735 $50.3475
1,660+ $0.0603 $100.0980
2,565+ $0.0585 $150.0525
3,535+ $0.0566 $200.0810
4,575+ $0.0547 $250.2525
6,125+ $0.0490 $300.1250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,270 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess