EN
  • EN
  • DE

PDTC124EU/A2,135

Part No PDTC124EU/A2,135
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (O - R)
Description PDTC124EU - 50 V, 100 mA NPN resistor-equipped transistor; R1 = 22 kΩ, R2 = 22 kΩ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961065-PDTC124EU/A2,135
Categories OEM Parts(O-R)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDTC124EU/A2,135 CAD Model

Description

The Nexperia USA Inc. 915618 is a low popularity electronic component that is used in OEM Parts(O-R) category.

  • Supply and Demand Status: Shortage
  • Manufacturer: Nexperia USA Inc.
  • Win Source Part Number: 961065-PDTC124EU/A2,135

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess