EN
  • EN
  • DE

PCMF2DFN1XL

Part No PCMF2DFN1XL
Manufacturer Nexperia USA Inc.
Catalog Common Mode Chokes
Description COMMON MODE CHOKE 4LN SMD ESD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Signal Line
Number of Lines 4
DC Resistance (DCR) (Max) 5 Ohm (Typ)
Temperature Range - Operating -40°C to 85°C
Features ESD
Mounting SMD (SMT)
Height (Max) 0.020" (0.50mm)
Dimension 9-XFDFN
Win Source Part Number 1087077-PCMF2DFN1XL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCMF2DFN1XL CAD Model

Description

The Nexperia USA Inc. BAL99,215 is a standard diode component with a maximum reverse voltage of 70V and an average rectified current of 215mA (DC).

  • Maximum Reverse Voltage: 70V
  • Average Rectified Current: 215mA (DC)
  • Forward Voltage: 1.25V @ 150mA
  • Reverse Recovery Time: 4ns
  • Temperature Range: up to 150°C
  • Current Reverse Leakage: 1μA @ 70V
  • Package: TO-236AB (SOT23)
  • Mounting: SMD (SMT) technology

You May Also Be Interested in

Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0476
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Maglayers
Lowest to $0.1513
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
Kemet
CMC 4.1MH 3A 2LN TH / 4.1 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 3A DCR 70mOhm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3137 $50.1920
345+ $0.2938 $101.3610
530+ $0.2839 $150.4670
760+ $0.2640 $200.6400
985+ $0.2541 $250.2885
1,230+ $0.2442 $300.3660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,271 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess