EN
  • EN
  • DE

PTVS18VZ1USKYL

Part No PTVS18VZ1USKYL
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 18VWM 32.8VC DSN1608-2 / 32.8V Clamp 6.4A Ipp Tvs Diode Surface Mount DSN1608-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V (Max)
Voltage - Breakdown (Min) 20V
Voltage - Clamping (Max) @ Ipp 32.8V
Current - Peak Pulse (10/1000µs) 6.4A
Power - Peak Pulse 210W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 290pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 0603 (1608 Metric)
Supplier Device Package DSN1608-2
Base Product Number PTVS18
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 568-13313-2,934069213315,568-13313-1,1727-2746-6,568-13313-6,568-13313-2-ND,568-13313-1-ND,1727-2746-2,NEXNXPPTVS18VZ1USKYL,1727-2746-1,568-13313-6-ND,2156-PTVS18VZ1USKYL-NEX
Standard Package 10,000
Win Source Part Number 1334967-PTVS18VZ1USKYL
Ultra Librarian 3D Model Ultra Librarian PTVS18VZ1USKYL CAD Model

Description

The Nexperia PTVS18VZ1USKYL is a surface mount Zener diode that is designed for use in a variety of general purpose applications.

  • Maximum Power Dissipation: 210 W
  • Maximum Peak Pulse Current: 6.4 A
  • Reverse Standoff Voltage: 18 V
  • Breakdown Voltage: 20 V
  • Package: 0603

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1927 $50.1020
635+ $0.1582 $100.4570
980+ $0.1532 $150.1360
1,350+ $0.1483 $200.2050
1,745+ $0.1433 $250.0585
2,335+ $0.1285 $300.0475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,895 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess